AD5621AKSZ-500RL7 Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5621
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5601/AD5611/AD5621, members of the nanoDAC® family, are single, 8-/10-/12-bit, buffered voltage output DACs that operate from a single 2.7 V to 5.5 V supply, consuming typically 75 μA at 5 V. The parts come in tiny LFCSP and SC70 packages. Their on-chip precision output amplifier allows rail-to-rail output swing to be achieved. The AD5601/AD5611/AD5621 utilize a versatile 3-wire serial interface that operates at clock rates up to 30 MHz and is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.The reference for the AD5601/AD5611/AD5621 is derived from the power supply inputs and, therefore, gives the widest dynamic output range. The parts incorporate a power-on reset circuit, which ensures that the DAC output powers up to 0 V and remains there until a valid write to the device takes place.The AD5601/AD5611/AD5621 contain a power-down feature that reduces current consumption to typically 0.2 μA at 3 V.They also provide software-selectable output loads while in power-down mode. The parts are put into power-down mode over the serial interface.The low power consumption of these parts in normal operation makes them ideally suited to portable battery-operated equip-ment. The combination of small package and low power makes these nanoDAC devices ideal for level-setting requirements, such as generating bias or control voltages in space-constrained and power-sensitive

Where to Buy

Prices starting from US$1.48

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$1.50
403
in stock
Buy Now
Logo for element14
element14
from US$1.51
403
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.55
400
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.60
146
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.48
-
Buy Now

Features

6-lead SC70 and LFCSP packages
Micropower operation: 100 μA maximum at 5 V
Power-down typically to 0.2 μA at 3 V
2.7 V to 5.5 V power supply
Guaranteed monotonic by design
Power-on reset to 0 V with brownout detection
3 power-down functions
Low power serial interface with Schmitt-triggered inputs
On-chip output buffer amplifier, rail-to-rail operation
SYNC interrupt facility
Minimized zero-code error
AD5601 buffered 8-bit DAC
B version: ±0.5 LSB INL
AD5611 buffered 10-bit DAC
B version: ±0.5 LSB INL
A version: ±4 LSB INL
AD5621 buffered 12-bit DAC
B version: ±1 LSB INL
A version: ±6 LSB INL

Alternative Descriptions

Dac, 12Bit, Sc-70-6, -40 To 125Deg C | Newark Electronics
DAC, 12BIT, SC-70-6, -40 TO 125DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5621AKSZ-500RL7?

Additional datasheets, footprints and schematics for AD5621AKSZ-500RL7 are listed on our Part Details page. You can also find images and similar parts to AD5621AKSZ-500RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5621AKSZ-500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5621AKSZ-500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5621AKSZ-500RL7 fall under?

The AD5621AKSZ-500RL7 is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5621AKSZ-500RL7 when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5621AKSZ-500RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5621AKSZ-500RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5621AKSZ-500RL7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD5621AKSZ-500RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5621AKSZ-500RL7 often in real-time on the comparison pages.

What if I can't find stock of AD5621AKSZ-500RL7?

You can fill out our help required form which you can use to request a quote for AD5621AKSZ-500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay