Status: | Production |
---|---|
Series: | AD561 |
RoHS: | Compliant |
Complete Current Output Converted |
High Stability Buried Zener Reference |
Laser Trimmed to High Accuracy (1/4 LSB Max Error, AD561K, T) |
Trimmed Output Application Resistors for 0 V to +10 V, ±5 V Ranges |
Fast Settling - 250 ns to 1/2 LSB |
Guaranteed Monotonocity Over Full Operating Temperature Range |
TTL/DTL and CMOS Compatible (Positive True Logic) |
Single Chip Monolithic Construction |
Available in Chip Form |
MIL-STD-883-Compliant Versions Available |
IC, MONO 10-BIT D/A CONV | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD561JNZ?
Additional datasheets, footprints and schematics for AD561JNZ are listed on our Part Details page. You can also find images and similar parts to AD561JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD561JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD561JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD561JNZ fall under?
The AD561JNZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD561JNZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD561JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD561JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD561JNZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD561JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD561JNZ often in real-time on the comparison pages.
What if I can't find stock of AD561JNZ?
You can fill out our help required form which you can use to request a quote for AD561JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.