AD5612AKSZ-2500RL7 Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5612
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5602 / AD5612 / AD5622, members of the nanoDAC® family, are single 8-/10-/12-bit buffered voltage-out DACs that operate from a single 2.7 V to 5.5 V supply, consuming <100 µA at 5 V. The AD5602 / AD5612 / AD5622 comes in a tiny LFCSP and SC70 packages. Each DAC contains an on-chip precision output amplifier allows rail-to-rail output swing to be achieved. The AD5602 / AD5612 / AD5622 utilizes a 2-wire I2C-compatible serial interface that operates in standard (100 KHz), fast (400 KHz) and high speed (3.4 MHz) modes.The references for AD5602 / AD5612 / AD5622 are derived from the power supply inputs and to give the widest dynamic output range. Each part incorporates a power-on-reset circuit that ensures the DAC output powers up to 0 V and remains there until a valid write takes place to the device. The devices contain a power-down feature that reduces the current consumption of the device to <150 nA at 3 V and provides software selectable output loads while in power-down mode. The devices are put into power-down mode over the serial interface. The low power consumption of the AD5602 / AD5612 / AD5622 in normal operation makes them ideally suited to portable, battery operated equipment. The power consumption is 0.4 mW at 5 V.PRODUCT HIGHLIGHTS Available in 6-lead LFCSP and SC70 packages. Max 100µA power consumption, single-supply operation. These devices operate from a single 2.7 V to 5.5 V supply and typically consumes 0.2 mW at 3 V and 0.4 mW at 5 V, making it ideal for battery-powered

Where to Buy

Prices starting from US$1.81

Distributor Stock
Logo for RS
RS
from US$2.77
399
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.68
432
in stock
Buy Now
Logo for element14
element14
from US$1.87
432
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.89
432
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.95
66
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.81
-
Buy Now

Features

Single 8-, 10-, 12-bit DACs, 2 LSB INL
6-lead LFCSP and SC70 packages
Micropower operation: 100 µA max at 5 V
Power-down to <150 nA at 3 V
2.7 V to 5.5 V power supply
Guaranteed monotonic by design
Power-on reset to 0 V with brownout detection
3 power-down functions
I2C® compatible serial interface supports standard (100 KHz), fast (400 KHz) and high speed (3.4 MHz) modes
On-chip output buffer amplifier, rail-to-rail operation
−40ºC to 125ºC Operation

Alternative Descriptions

Dac, 10Bit, Sc-70-6, -40 To 125Deg C | Newark Electronics
DAC, 10BIT, SC-70-6, -40 TO 125DEG C | element14
DAC 1-CH Resistor-String 10-bit SC-70 | RS
Single 2.7-5.5V 10bit I2C DAC | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5612AKSZ-2500RL7?

Additional datasheets, footprints and schematics for AD5612AKSZ-2500RL7 are listed on our Part Details page. You can also find images and similar parts to AD5612AKSZ-2500RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5612AKSZ-2500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5612AKSZ-2500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5612AKSZ-2500RL7 fall under?

The AD5612AKSZ-2500RL7 is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5612AKSZ-2500RL7 when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5612AKSZ-2500RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5612AKSZ-2500RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5612AKSZ-2500RL7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Analog Devices have stock available or on a lead time for AD5612AKSZ-2500RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5612AKSZ-2500RL7 often in real-time on the comparison pages.

What if I can't find stock of AD5612AKSZ-2500RL7?

You can fill out our help required form which you can use to request a quote for AD5612AKSZ-2500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay