Status: | Production |
---|---|
Series: | AD5601 |
RoHS: | Compliant |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.05
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
2,960
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
2,229
in stock
|
Buy Now | |
element14
from US$0.99
|
2,229
in stock
|
Buy Now | |
Farnell
from US$0.96
|
2,229
in stock
|
Buy Now | |
Richardson RFPD
from US$0.94
|
-
|
Buy Now |
6-lead SC70 and LFCSP packages |
Micropower operation: 100 μA maximum at 5 V |
Power-down typically to 0.2 μA at 3 V |
2.7 V to 5.5 V power supply |
Guaranteed monotonic by design |
Power-on reset to 0 V with brownout detection |
3 power-down functions |
Low power serial interface with Schmitt-triggered inputs |
On-chip output buffer amplifier, rail-to-rail operation |
SYNC interrupt facility |
Minimized zero-code error |
AD5601 buffered 8-bit DAC |
B version: ±0.5 LSB INL |
AD5611 buffered 10-bit DAC |
B version: ±0.5 LSB INL |
A version: ±4 LSB INL |
AD5621 buffered 12-bit DAC |
B version: ±1 LSB INL |
A version: ±6 LSB INL |
2.7V to 5.5V 8-Bit SPI nanoDAC | Analog Devices |
Dac, 8Bit, Sc-70-6, -40 To 125Deg C | Newark Electronics |
DAC, 8BIT, SC-70-6, -40 TO 125DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5601BKSZ-REEL7?
Additional datasheets, footprints and schematics for AD5601BKSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD5601BKSZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5601BKSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5601BKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5601BKSZ-REEL7 fall under?
The AD5601BKSZ-REEL7 is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5601BKSZ-REEL7 when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5601BKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5601BKSZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5601BKSZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5601BKSZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5601BKSZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD5601BKSZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD5601BKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.