The AD5593R has eight input/output (I/O) pins, which can be independently configured as digital-to-analog converter (DAC) outputs, analog-to-digital converter (ADC) inputs, digital outputs, or digital inputs. When an I/O pin is configured as an analog output, it is driven by a 12-bit DAC. The output range of the DAC is 0 V to VREF or 0 V to 2 × VREF. When an I/O pin is configured as an analog input, it is connected to a 12-bit ADC via an analog multiplexer. The input range of the ADC is 0 V to VREF or 0 V to 2 × VREF. The I/O pins can also be configured to be general-purpose, digital input or output (GPIO) pins. The state of the GPIO pins can be set or read back by accessing the GPIO write data register and GPIO read configuration registers, respectively, via an I2C write or read operation. The AD5593R has an integrated 2.5 V, 20 ppm/°C reference that is turned off by default and an integrated temperature indicator that gives an indication of the die temperature. The temperature value is read back as part of an ADC read sequence. The AD5593R is available in 16-lead TSSOP and LFCSP, as well as a 16-ball WLCSP, and operates over a temperature range of −40°C to +105°C
Specifications
Resolution (Bits):
12bit
Sampling Rate:
400kSPS
Input Channel Type:
Serial
Data Interface:
I2C SPI
Supply Voltage Type:
-
Supply Voltage Min:
2.7V
Supply Voltage Max:
5.5V
ADC / DAC Case Style:
TSSOP
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
105°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
IC Function:
Multichannel ADCs / DACs Temperature Sensing
IC Package Type:
TSSOP
Alternate Descriptions
RS Components
ADC/DAC 8Ch 12 Bit SPI TSSOP16
Newark Electronics
Analogue to Digital Converter, 12 bit, 400 kSPS, 2.7 V, 5.5 V, TSSOP RoHS Compliant: Yes
RS Components UK
ADC/DAC 8Ch 12 Bit SPI TSSOP16
RS Components DE
ADC 12 bit- 6μs TSSOP 16-Pin Anzahl der D/A-Wandler : 8 Datenumfang : 10kHz Signal-Rausch-Verhältnis : 81dB Rücksetzzeit max. : 6µs Montage-Typ : SMD Integrale Nichtlinearität : ±1 (DAC) LSB, ±2 (ADC) LSB Skalierungsfehler : 0.3%FSR Stromversorgungs-Typ : Single Versorgungsspannung einzeln typ. : 2,7 → 5,5 V Abmessungen : 5.1 x 4.5 x 1.05mm, Analog Devices, MPN: AD5593RBRUZ