Status: | Production |
---|---|
Series: | AD557 |
RoHS: | Compliant |
Complete 8-bit DC |
Voltage Output - 0 V to 2.56 V |
Internal Precision Band-Gap Reference |
Single-Supply Operation: 5 V (±10%) |
Full Microprocessor Interface |
Fast: 1 xxs Voltage Settling to ±1/2 LSB |
Low power: 75 mW |
No User Trims Required |
Guaranteed Montonic Over Temperature |
All Errors Specified Tmin to Tmax |
Small 16-Lead DIP or 20-Lead PLCC Package |
Low Cost |
Dac, 8Bit, Plcc-20, 0 To 70Deg C | Newark Electronics |
DAC, 8BIT, PLCC-20, 0 TO 70DEG C | element14 |
Where can I find additional details, specifications and documents for a AD557JPZ?
Additional datasheets, footprints and schematics for AD557JPZ are listed on our Part Details page. You can also find images and similar parts to AD557JPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD557JPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD557JPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD557JPZ fall under?
The AD557JPZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD557JPZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD557JPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD557JPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD557JPZ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AD557JPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD557JPZ often in real-time on the comparison pages.
What if I can't find stock of AD557JPZ?
You can fill out our help required form which you can use to request a quote for AD557JPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.