Status: | Production |
---|---|
Series: | AD5570 |
RoHS: | Compliant |
Full 16-bit performance |
1 LSB max INL and DNL |
Output voltage range up to ±14 V |
On-board reference buffers, eliminating the need for a negative reference |
Temperature ranges of −40°C to +85°C for A/B version/−40°C to +125°C for W/Y version |
Controlled output during power-on |
Settling time of 10 µs to 0.003% |
Clear function to 0 V |
Asynchronous update of outputs (LDAC pin) |
Power-on reset |
Serial data output for daisy chaining |
Data readback facility |
16-bit +/-15V Serial DAC | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5570YRSZ?
Additional datasheets, footprints and schematics for AD5570YRSZ are listed on our Part Details page. You can also find images and similar parts to AD5570YRSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5570YRSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5570YRSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5570YRSZ fall under?
The AD5570YRSZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5570YRSZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5570YRSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5570YRSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5570YRSZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD5570YRSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5570YRSZ often in real-time on the comparison pages.
What if I can't find stock of AD5570YRSZ?
You can fill out our help required form which you can use to request a quote for AD5570YRSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.