Status: | Production |
---|---|
Series: | AD5554 |
RoHS: | Compliant |
Prices starting from US$19.72
14-bit resolution |
INL of ±0.5 LSB (B Grade) |
2 mA full-scale current ± 20%, with VREF = ±10 V |
0.9 μs settling time to ±0.1% |
12 MHz multiplying bandwidth |
Midscale glitch of −1 nV-sec |
Midscale or zero-scale reset |
Four separate, 4-quadrant multiplying reference inputs |
See data sheet for additional feature |
QUAD 14-BIT DAC | Analog Devices |
Dac, 14Bit, Ssop-28, -40 To 125Deg C | Newark Electronics |
DAC, 14BIT, SSOP-28, -40 TO 125DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5554BRSZ?
Additional datasheets, footprints and schematics for AD5554BRSZ are listed on our Part Details page. You can also find images and similar parts to AD5554BRSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5554BRSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5554BRSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5554BRSZ fall under?
The AD5554BRSZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5554BRSZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5554BRSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5554BRSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5554BRSZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5554BRSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5554BRSZ often in real-time on the comparison pages.
What if I can't find stock of AD5554BRSZ?
You can fill out our help required form which you can use to request a quote for AD5554BRSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.