Status: | Production |
---|---|
Series: | AD5553 |
RoHS: | Compliant |
14-bit resolution |
±1 LSB DNL |
±1 LSB INL |
Low noise: 12 nV/√Hz |
Low power: IDD = 10 μA |
0.5 μs settling time |
4-quadrant multiplying reference input |
2 mA full-scale current ± 20%, with VREF= 10 V |
Built-in RFB facilitates voltage conversion |
3-wire interface |
Ultracompact 8-lead MSOP and 8-lead SOIC packages |
Dac, 14Bit, -40 To 85Deg C | Newark Electronics |
DA CONVERTOR | element14 |
14-Bit I Out DAC | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5553CRMZ?
Additional datasheets, footprints and schematics for AD5553CRMZ are listed on our Part Details page. You can also find images and similar parts to AD5553CRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5553CRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5553CRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5553CRMZ fall under?
The AD5553CRMZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5553CRMZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5553CRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5553CRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5553CRMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD5553CRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5553CRMZ often in real-time on the comparison pages.
What if I can't find stock of AD5553CRMZ?
You can fill out our help required form which you can use to request a quote for AD5553CRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.