Status: | Production |
---|---|
Series: | AD5551 |
RoHS: | Compliant |
Prices starting from US$10.43
Full 14-Bit Performance |
3 V and 5 V Single Supply Operation |
Low 0.625 mW power dissipation |
Fast 1 μs settling time |
Unbuffered Voltage Output Capable of Driving 60 kΩ Loads Directly |
SPI™/QSPI™/MICROWIRE™ -Compatible Interface Standards |
Power-on reset clears DAC output to 0 V (unipolar mode) |
5 kV HBM ESD classification |
14-Bit Voltage Out DAC | Analog Devices |
Da Converter, 14Bit, Nsoic | Newark Electronics |
DA CONVERTER, 14BIT, NSOIC | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5551BRZ?
Additional datasheets, footprints and schematics for AD5551BRZ are listed on our Part Details page. You can also find images and similar parts to AD5551BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5551BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5551BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5551BRZ fall under?
The AD5551BRZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5551BRZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5551BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5551BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5551BRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD5551BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5551BRZ often in real-time on the comparison pages.
What if I can't find stock of AD5551BRZ?
You can fill out our help required form which you can use to request a quote for AD5551BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.