AD5542ABRUZ

Semiconductors - ICs

> Data & Signal Conversion

> Digital-to-Analog Converters - DAC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD5542ABRUZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD5542ABRUZ
Series Information for AD5542ABRUZ - Analog Devices

Features

  • feature
    12-/16-bit resolution 1 LSB INL 11.8 nV/u221aHz noise spectral density 1 u00b5s settling time 1.1 nV-sec glitch energy 0.05 ppm/u00b0C temperature drift 5 kV HBM ESD classification 0.375 mW power consumption at 3 V 2.7 V to 5.5 V single-supply operation Hardware CLR and LDAC functions 50 MHz SPI-/QSPI-/MICROWIRE-/DSP-compatible interface Power-on reset clears DAC output to midscale Available in 3 mm u00d7 3 mm, 10-/16-lead LFCSP and 16-lead TSSOP

Description

DAC 16BIT 3MSPS TSSOP-16

The AD5512A/AD5542A are single, 12-/16-bit, serial input, unbuffered voltage output digital-to-analog converters (DAC) that operate from a single 2.7 V to 5.5 V supply. The DAC output range extends from 0 V to VREF and is guaranteed monotonic, providing 1 LSB INL accuracy at 16 bits without adjustment over the full specified temperature range of −40°C to +85°C (AD5542A) or −40°C to +125°C (AD5512A). Offering unbuffered outputs, the AD5512A/AD5542A achieve a 1 μs settling time with low offset errors ideal for high speed open loop control. The AD5512A/AD5542A incorporate a bipolar mode of operation that generates a ±VREF output swing. The AD5512A/AD5542A also include Kelvin sense connections for the reference and analog ground pins to reduce layout sensitivity. The AD5512A/AD5542A are available in a 16-lead LFCSP with the AD5542A also available in a 10-lead LFCSP and a 16-lead TSSOP. The AD5512A/AD5542A use a versatile 3-wire interface that is compatible with 50 MHz SPI, QSPI™, MICROWIRE™, and DSP interface standards.

Specifications

Resolution (Bits):
16bit
Sampling Rate:
3MSPS
Input Channel Type:
Serial
Supply Voltage Range:
2.7V to 5.5V
ADC / DAC Case Style:
TSSOP
No. of Pins:
16Pins
Data Interface:
SPI
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
AD5542A Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

RS Components
Analog Devices,AD5542ABRUZ
Richardson RFPD
CONVERTER - DAC
RS Components UK
Analog Devices,AD5542ABRUZ
RS Components DE
16 bit-Bit D/A-Wandler, AD5542ABRUZ Dual, Seriell (SPI/QSPI/Microwire), TSSOP 16-Pin Montage-Typ : SMD Stromversorgungs-Typ : Single Versorgungsspannung einzeln typ. : 2,7 → 5,5 V Referenzspannung : Extern, Intern Architektur : R-2R Rücksetzzeit max. : 1µs Ausgangspolarität : Bipolar, Unipolar Skalierungsfehler : ±1LSB Abmessungen : 5.1 x 4.5 x 1.05mm, Analog Devices
RS Components HK
Analog Devices,AD5542ABRUZ
RS Components JP
Analog Devices,AD5542ABRUZ
RS Components FR
Analog Devices,AD5542ABRUZ
RS Components CN
Analog Devices,AD5542ABRUZ
RS Components ES
Analog Devices,AD5542ABRUZ
RS Components NL
Analog Devices,AD5542ABRUZ
RS Components NO
Analog Devices,AD5542ABRUZ
RS Components US
Analog Devices,AD5542ABRUZ
RS Components SG
Analog Devices,AD5542ABRUZ
RS Components TW
Analog Devices,AD5542ABRUZ