AD5541ABRMZ

Semiconductors - ICs

> Data & Signal Conversion

> Digital-to-Analog Converters - DAC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD5541ABRMZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD5541ABRMZ
Series Information for AD5541ABRMZ - Analog Devices

Features

  • feature
    16-bit resolution 11.8 nV/u221aHz noise spectral density 1 u03bcs settling time 1.1 nV-sec glitch energy 0.05 ppm/u00b0C temperature drift 5 kV HBM ESD classification 0.375 mW power consumption at 3 V 2.7 V to 5.5 V single-supply operation Hardware CS and LDAC functions 50 MHz SPI-/QSPI-/MICROWIRE-/DSP-compatible interface Power-on reset clears DAC output to zero scale Available in 3 mm u00d7 3 mm, 8-/10-lead LFCSP and 10-lead MSOP

Description

IC DAC 16/12BIT 10MSOP

The AD5541A is a single, 16-bit, serial input, unbuffered voltage output digital-to-analog converter (DAC) that operates from a single 2.7 V to 5.5 V supply. The DAC output range extends from 0 V to VREF and is guaranteed monotonic, providing ±1 LSB INL accuracy at 16 bits without adjustment over the full specified temperature range of −40°C to +125°C. The AD5541A is available in a 3 mm × 3 mm, 10-lead LFCSP and 10-lead MSOP. The AD5541A-1 is available in a 3 mm × 3 mm, 8-lead LFCSP. Offering unbuffered outputs, the AD5541A achieves a 1 μs set- tling time with low power consumption and low offset errors. Providing low noise performance of 11.8 nV/√Hz and low glitch, the AD5541A is suitable for deployment across multiple end systems. The AD5541A uses a versatile 3-wire interface that is compatible with 50 MHz SPI, QSPI™, MICROWIRE™, and DSP interface standards

Specifications

Resolution (Bits):
16bit
Sampling Rate:
1MSPS
Input Channel Type:
Serial
Supply Voltage Range:
2.7V to 5.5V
ADC / DAC Case Style:
MSOP
No. of Pins:
10Pins
Data Interface:
SPI
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
AD5541A Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Base Number:
5541
IC Case Style:
MSOP
Operating Temperature Range:
-40°C to +125°C
Sample Rate:
1MSPS
Supply Current:
125µA

Alternate Descriptions

RS Components
Analog Devices,AD5541ABRMZ
Newark Electronics
Digital to Analogue Converter, 16 bit, 1 MSPS, Serial, 2.7V to 5.5V, MSOP, 10 RoHS Compliant: Yes
Richardson RFPD
CONVERTER - DAC
RS Components UK
Analog Devices,AD5541ABRMZ
RS Components DE
16 bit-Bit D/A-Wandler, AD5541ABRMZ Dual, Seriell (SPI/QSPI/Microwire), MSOP 10-Pin Anzahl der D/A-Wandlerkanäle : 2 Montage-Typ : SMD Stromversorgungs-Typ : Single Versorgungsspannung einzeln typ. : 2,7 → 5,5 V Referenzspannung : Extern, Intern Architektur : Stromsteuerung Rücksetzzeit max. : 1µs Ausgangspolarität : Bipolar, Unipolar Skalierungsfehler : ±1LSB Abmessungen : 3.1 x 3.1 x 0.95mm, Analog Devices
RS Components HK
Analog Devices,AD5541ABRMZ
RS Components JP
Analog Devices,AD5541ABRMZ
RS Components FR
Analog Devices,AD5541ABRMZ
RS Components CN
Analog Devices,AD5541ABRMZ
RS Components ES
Analog Devices,AD5541ABRMZ
RS Components NL
Analog Devices,AD5541ABRMZ
RS Components NO
Analog Devices,AD5541ABRMZ
RS Components US
Analog Devices,AD5541ABRMZ
RS Components SG
Analog Devices,AD5541ABRMZ
RS Components TW
Analog Devices,AD5541ABRMZ