Status: | Production |
---|---|
Series: | AD5541A |
RoHS: | Compliant |
16-bit resolution |
11.8 nV/√Hz noise spectral density |
1 μs settling time |
1.1 nV-sec glitch energy |
0.05 ppm/°C temperature drift |
5 kV HBM ESD classification |
0.375 mW power consumption at 3 V |
2.7 V to 5.5 V single-supply operation |
Hardware CS and LDAC functions |
50 MHz SPI-/QSPI-/MICROWIRE-/DSP-compatible interface |
Power-on reset clears DAC output to zero scale |
Available in 3 mm × 3 mm, 8-/10-lead LFCSP and 10-lead MSOP |
16bit, 2LSB, 2.7-5.5V with LDA | Analog Devices |
Dac, 16Bit, Msop-10, -40 To 125Deg C | Newark Electronics |
DAC, 16BIT, MSOP-10, -40 TO 125DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5541AARMZ?
Additional datasheets, footprints and schematics for AD5541AARMZ are listed on our Part Details page. You can also find images and similar parts to AD5541AARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5541AARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5541AARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5541AARMZ fall under?
The AD5541AARMZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5541AARMZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5541AARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5541AARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5541AARMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5541AARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5541AARMZ often in real-time on the comparison pages.
What if I can't find stock of AD5541AARMZ?
You can fill out our help required form which you can use to request a quote for AD5541AARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.