Options for Price Comparison
Distributor Statistics for AD5530BRUZ
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for AD5530BRUZ
Details for AD5530BRUZ by Analog Devices
Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC
IC 12BIT DAC SMD 5530 TSSOP16
AD5530BRUZ image

AD5530BRUZ by Analog Devices

IC 12BIT DAC SMD 5530 TSSOP16
Features
Pin-compatible 12-, 14-bit digital-to-analog converters Serial input, voltage output Maximum output voltage range of u00b110 V Data readback 3-wire serial interface Clear function to a user-defined voltage Power-down function Serial data output for daisy-chaining 16-lead TSSOP
Part Information
AD5530BRUZ image
RoHS Compliant
Description
The AD5530/AD5531 are single 12- and 14-bit (respectively) serial input, voltage output digital-to-analog converters (DAC). They utilize a versatile 3-wire interface that is compatible with SPI®, QSPI™, MICROWIRE™, and DSP interface standards. Data is presented to the part in a 16-bit serial word format. Serial data is available on the SDO pin for daisy-chaining purposes. Data readback allows the user to read the contents of the DAC register via the SDO pin. The DAC output is buffered by a gain of two amplifier and referenced to the potential at DUTGND. LDAC can be used to update the output of the DAC asynchronously. A power-down pin (PD) allows the DAC to be put into a low power state, and a CLR pin allows the output to be cleared to a user-defined voltage, the potential at DUTGND. The AD5530/AD5531 are available in 16-lead TSSOP.
Specifications
Resolution (Bits):
12bit
Sampling Rate:
50kSPS
Input Channel Type:
Serial
Supply Voltage Range:
10.8V to 13.5V ± 13.5V to ± 16.5V
ADC / DAC Case Style:
TSSOP
No. of Pins:
16Pins
Data Interface:
3 Wire Serial
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
A/D / D/A Features:
Voltage O/P
Base Number:
5530
Conversion Time:
20µs
IC Case Style:
TSSOP
IC Generic Number:
5530
Linearity Error ADC / DAC +:
1LSB
Linearity Error ADC / DAC -:
1LSB
Logic Function Number:
5530
No. of Bits:
12bit
No. of Channels:
1Channels
Operating Temperature Range:
-40°C to +85°C
Output Type:
Voltage
Sample Rate:
50kSPS
Settling Time:
20µs
Supply Current:
2mA
Supply Voltage Max:
15V
Supply Voltage Min:
12V
Supply Voltage Range - Analogue:
± 10.8V to ± 13.2V ± 13.5V to ± 16.5V
Termination Type:
Surface Mount Device
Alternate Descriptions
AD5530BRUZ RS Components
CONVERTER - DAC Richardson RFPD