Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 3V/µs |
Supply Voltage Range | ± 5V to ± 18V |
Amplifier Case Style | TO-99 |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | ± 5V to ± 18V |
Amplifier Type | Electrometer |
Gain Bandwidth | 1MHz |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 1.9mV |
Op Amp Type | Low Input Bias |
Where can I find additional details, specifications and documents for a AD549JH?
Additional datasheets, footprints and schematics for AD549JH are listed on our Part Details page. You can also find images and similar parts to AD549JH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD549JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD549JH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD549JH fall under?
The AD549JH is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to AD549JH when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD549JH you can contact the distributor directly for product support, shipping queries etc.
Is the AD549JH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD549JH have stock available?
There is no stock from authorised distributors for AD549JH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD549JH often in real-time on the comparison pages.
What if I can't find stock of AD549JH?
You can fill out our help required form which you can use to request a quote for AD549JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.