AD5446YRMZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD5446
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5444 / AD5446 are CMOS 12-bit and 14-bit, currentoutput, digital-to-analog converters (DACs). Operating from asingle 2.5 V to 5.5 V power supply, these devices are suited forbattery-powered and other

Where to Buy

Prices starting from US$8.20

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$8.37
233
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$8.20
113
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.48
69
in stock
Buy Now
Logo for element14
element14
from US$8.78
69
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.25
69
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$8.70
-
Buy Now

Features

12 MHz multiplying bandwidth
INL of ±0.5 LSB at 12 bits
Pin-compatible 12-/14-bit current output DAC
2.5 V to 5.5 V supply operation
10-lead MSOP package
±10 V reference input
50 MHz serial interface
2.7 MSPS update rate
Extended temperature range: −40°C to +125°C
4-quadrant multiplication
Power-on reset with brownout detection
0.4 µA typical current consumption
Guaranteed monotonic

Alternative Descriptions

14-bit Serial Iout DAC | Analog Devices
Dac, 14Bit, Msop-10, -40 To 125Deg C | Newark Electronics
DAC, 14BIT, MSOP-10, -40 TO 125DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5446YRMZ?

Additional datasheets, footprints and schematics for AD5446YRMZ are listed on our Part Details page. You can also find images and similar parts to AD5446YRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5446YRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5446YRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5446YRMZ fall under?

The AD5446YRMZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5446YRMZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5446YRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5446YRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5446YRMZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5446YRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5446YRMZ often in real-time on the comparison pages.

What if I can't find stock of AD5446YRMZ?

You can fill out our help required form which you can use to request a quote for AD5446YRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay