Status: | Production |
---|---|
Series: | AD5441 |
RoHS: | Compliant |
Prices starting from US$4.42
2.5 V to 5.5 V supply operation |
True 12-bit accuracy |
5 V operation @ < 1 µA |
Fast 3-wire serial input |
Fast 5 µs settling time |
1.9 MHz, 4-quadrant multiply BW |
Upgrade for DAC8043 and DAC8043A |
Standard and rotated pinout |
12-Bit Serial Input Multiplyin | Analog Devices |
Da Converter, 12Bit, Msop | Newark Electronics |
DA CONVERTER, 12BIT, MSOP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5441BRMZ?
Additional datasheets, footprints and schematics for AD5441BRMZ are listed on our Part Details page. You can also find images and similar parts to AD5441BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5441BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5441BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5441BRMZ fall under?
The AD5441BRMZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5441BRMZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5441BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5441BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5441BRMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5441BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5441BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD5441BRMZ?
You can fill out our help required form which you can use to request a quote for AD5441BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.