Status: | Production |
---|---|
Series: | AD5420 |
RoHS: | Compliant |
Prices starting from US$6.00
16-bit resolution and monotonicity |
Current output ranges: 4 mA to 20 mA, 0 mA to 20 mA, or 0 mA to 24 mA |
±0.01% FSR typical total unadjusted error (TUE) |
±3 ppm/°C typical output drift |
Flexible serial digital interface |
On-chip output fault detection |
On-chip reference (10 ppm/°C maximum) |
Feedback/monitoring of output current |
Asynchronous clear function |
Power supply (AVDD) range |
10.8 V to 40 V; AD5410AREZ/AD5420AREZ |
10.8 V to 60 V; AD5410ACPZ/AD5420ACPZ |
Output loop compliance to AVDD − 2.5 V |
Temperature range: −40°C to +85°C |
24-lead TSSOP and 40-lead LFCSP packages |
Dac, 16Bit, Tssop-Ep-24, -40 To 85Deg C | Newark Electronics |
DAC, 16BIT, TSSOP-EP-24, -40 TO 85DEG C | element14 |
16 BIT CURRENT SOURCE OUT DAC | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5420AREZ?
Additional datasheets, footprints and schematics for AD5420AREZ are listed on our Part Details page. You can also find images and similar parts to AD5420AREZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5420AREZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5420AREZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5420AREZ fall under?
The AD5420AREZ is listed under 4-20mA Current Loop D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5420AREZ when available in the 4-20mA Current Loop D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5420AREZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5420AREZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5420AREZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD5420AREZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5420AREZ often in real-time on the comparison pages.
What if I can't find stock of AD5420AREZ?
You can fill out our help required form which you can use to request a quote for AD5420AREZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.