Status: | Production |
---|---|
Series: | AD5420 |
RoHS: | Compliant |
16-bit resolution and monotonicity |
Current output ranges: 4 mA to 20 mA, 0 mA to 20 mA, or 0 mA to 24 mA |
±0.01% FSR typical total unadjusted error (TUE) |
±3 ppm/°C typical output drift |
Flexible serial digital interface |
On-chip output fault detection |
On-chip reference (10 ppm/°C maximum) |
Feedback/monitoring of output current |
Asynchronous clear function |
Power supply (AVDD) range |
10.8 V to 40 V; AD5410AREZ/AD5420AREZ |
10.8 V to 60 V; AD5410ACPZ/AD5420ACPZ |
Output loop compliance to AVDD − 2.5 V |
Temperature range: −40°C to +85°C |
24-lead TSSOP and 40-lead LFCSP packages |
Dac, 16Bit, Lfcsp-40, -40 To 85Deg C Rohs Compliant: Yes |Analog Devices AD5420ACPZ-REEL7 | Newark Electronics |
DAC, 16BIT, LFCSP-40, -40 TO 85DEG C | element14 |
16 BIT CURRENT SOURCE OUT DAC | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5420ACPZ-REEL7?
Additional datasheets, footprints and schematics for AD5420ACPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD5420ACPZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5420ACPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5420ACPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5420ACPZ-REEL7 fall under?
The AD5420ACPZ-REEL7 is listed under 4-20mA Current Loop D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5420ACPZ-REEL7 when available in the 4-20mA Current Loop D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5420ACPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5420ACPZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5420ACPZ-REEL7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD5420ACPZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5420ACPZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD5420ACPZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD5420ACPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.