Status: | Contact ADI |
---|---|
Series: | AD5398 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
120 mA current sink |
Available in 8-lead LFCSP package |
2-wire (I2C-compatible) serial interface |
10-bit resolution |
Integrated current sense resistor |
2.7 V to 5.5 V power supply |
Guaranteed monotonic over all codes |
Power-down to 0.5 µA typical |
Internal reference |
Ultralow noise preamplifier |
Power-down function |
Power-on reset |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5398BCPZ-REEL7?
Additional datasheets, footprints and schematics for AD5398BCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD5398BCPZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5398BCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5398BCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5398BCPZ-REEL7 fall under?
The AD5398BCPZ-REEL7 is listed under Current Source-Sink D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5398BCPZ-REEL7 when available in the Current Source-Sink D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5398BCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5398BCPZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5398BCPZ-REEL7 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for AD5398BCPZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5398BCPZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD5398BCPZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD5398BCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.