AD538AD Analog Multipliers & Dividers by Analog Devices

Status: Production
Series: AD538
RoHS: Not Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD538 is a monolithic real-time computational circuit which provides precision analog multiplication, division, and exponentiation. The combination of low input and output offset voltages and excellent linearity results in accurate computation over an unusually wide input dynamic range. Laser wafer trimming makes multiplication and division with errors as low as 0.25% of reading possible, while typical output offsets of 100 microV or less add to the overall off-the-shelf performance level. Real-time analog signal processing is further enhanced by the device's 400 kHz bandwidth.The AD538's overall transfer function is Vo=Vy(Vz/Vx)m. Programming a particular function is via pin strapping. No external components are required for one-quadrant (positive input) multiplication and division. Two-quadrant (bipolar numerator) division is possible with the use of external level shifting and scaling resistors. The desired scale factor for both multiplication and division can be set using the on-chip +2 V or +10 V references, or controlled externally to provide simultaneous multiplication and division. Exponentiation with an M value from 0.2 to 5 can be implemented with the addition of one or two external resistors. Direct log ratio computation is possible by utilizing only the log ratio and output sections of the chip. Access to the multiple summing junctions adds further to the AD538's flexibility. Finally, a wide power-supply range of ±4.5 V to ±18 V allows operation from standard ±5 V, ± 12 V and ± 15 V supplies. The AD538 is available in two accuracy grades (A and B) over the industrial (-25°C to +85°C) temperature range and one grade (S) over the military (-55°C to +125°C) temperature range. The device is packaged in an 18-pin TO-118 hermetic size-brazed ceramic DIP. A-grade chips are also available.

Where to Buy

Prices starting from US$127.24

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$127.24
365
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

VOUT = VY (VZ divided by VX)m Transfer Function
Wide Dynamic Range (Denominator) -1000:1
Simultaneous Multiplication and Division
Resistor-Programmable Powers and Roots
No External Trims Required
Low Input Offsets <100 µV
Low Error ±0.25% of Reading (100:1 Range)
+2 V and +10 V On-Chip References
Monolithic Construction

Alternative Descriptions

MULT/DIV ACU IC | Analog Devices
MULTIPLIER/DIVIDER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD538AD?

Additional datasheets, footprints and schematics for AD538AD are listed on our Part Details page. You can also find images and similar parts to AD538AD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD538AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD538AD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD538AD fall under?

The AD538AD is listed under Analog Multipliers & Dividers.

Can I view similar or alternative parts?

You can view similar parts to AD538AD when available in the Analog Multipliers & Dividers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD538AD you can contact the distributor directly for product support, shipping queries etc.

Is the AD538AD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD538AD have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD538AD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD538AD often in real-time on the comparison pages.

What if I can't find stock of AD538AD?

You can fill out our help required form which you can use to request a quote for AD538AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay