Status: | Production |
---|---|
Series: | AD5384 |
RoHS: | Compliant |
Prices starting from US$44.76
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$44.76
|
674
in stock
|
Buy Now |
Guaranteed Monotonic |
Relative Accuracy (INL): ±4 LSB max |
On-chip 1.25 V/2.5 V, 10 ppm/°C reference |
Temperature range: −40°C to +85°C |
Package Type: 100-ball CSP_BGA |
Serial SPI-/QSPI™/MICROWIRE®/DSP-compatible, featuring Data Readback Mode |
I2C Compatible Serial Interface |
Integrated Channel Monitor Function |
Simultaneous output update via LDAC |
Clear function to user programmable code |
Amplifier boost mode to optimize slew rate |
User Programmable Offset and Gain Adjust |
Toggle Mode: Enables square wave generation |
Thermal monitor |
Ser 40Chn 5V Single Sup 14-Bit | Analog Devices |
Where can I find additional details, specifications and documents for a AD5384BBCZ-5?
Additional datasheets, footprints and schematics for AD5384BBCZ-5 are listed on our Part Details page. You can also find images and similar parts to AD5384BBCZ-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5384BBCZ-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5384BBCZ-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5384BBCZ-5 fall under?
The AD5384BBCZ-5 is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5384BBCZ-5 when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5384BBCZ-5 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5384BBCZ-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5384BBCZ-5 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD5384BBCZ-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5384BBCZ-5 often in real-time on the comparison pages.
What if I can't find stock of AD5384BBCZ-5?
You can fill out our help required form which you can use to request a quote for AD5384BBCZ-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.