AD5382BSTZ-5 Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5382
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5382 is a 32-channel, 14-Bit DAC and is available in a 14 mm × 14 mm 100-lead LQFP package. It operates from a single 3 V or 5 V supply. Programmable gain (m) and offset (c) are provided per channel to facilitate system calibration. Each DAC channel is double-buffered which allows all DAC outputs to be updated simultaneously via an LDAC pin. Each channel has an on-chip output amplifier which allows rail-to-rail operation. The AD5382 includes an internal 1.25 V/2.5 V low-drift reference. The AD5382 contains a parallel interface with a WR pulse width of 20 ns, a 30 MHz SPI interface and a 400 kHz I2C-compatible interface.This device is pin-to-pin compatible with the AD5380 (40-ch 14-bit DAC), the AD5381 (40-ch 12-bit DAC) and the AD5383 (32-ch 12-bit DAC).

Where to Buy

Prices starting from US$69.96

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$69.96
1
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$99.79
-
Buy Now

Features

Guaranteed Monotonic To 14-Bits
User Programmable Offset And Gain For System Calibration
On-Chip 1.25 V/2.5 V Reference With 10 ppm/ºC TempCo
On-Chip Output Amplifier With Rail-To-Rail Operation
High Accuracy (INL = ±4 LSB)
Optional Boost Mode For Faster Slew Rate (8 µs typ.)
Serial SPI, I2C and Parallel Interfaces
Simultaneous Update Of DAC Outputs Via Pin
Clear Function To User-Programmable Code
Low Power (300 µA/channel)

Alternative Descriptions

32-Chn 5V Single Supply 14-Bit | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5382BSTZ-5?

Additional datasheets, footprints and schematics for AD5382BSTZ-5 are listed on our Part Details page. You can also find images and similar parts to AD5382BSTZ-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5382BSTZ-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5382BSTZ-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5382BSTZ-5 fall under?

The AD5382BSTZ-5 is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5382BSTZ-5 when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5382BSTZ-5 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5382BSTZ-5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5382BSTZ-5 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD5382BSTZ-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5382BSTZ-5 often in real-time on the comparison pages.

What if I can't find stock of AD5382BSTZ-5?

You can fill out our help required form which you can use to request a quote for AD5382BSTZ-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay