Status: | Production |
---|---|
Series: | AD5370 |
RoHS: | Compliant |
40-channel DAC in a 64-lead LFCSP and a 64-lead LQFP |
Guaranteed monotonic to 16 bits |
Maximum output voltage span of 4 × VREF (20 V) |
Nominal output voltage span of −4 V to +8 V |
Multiple, independent output spans available |
System calibration function allowing user-programmable offset and gain |
Channel grouping and addressing features |
Thermal shutdown function |
DSP/microcontroller-compatible serial interface |
SPI serial interface |
2.5 V to 5.5 V digital interface |
Digital reset (RESET) |
Clear function to user-defined SIGGNDx |
Simultaneous update of DAC outputs |
40-CH 16-bit Serial bipolar DA | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5370BCPZ?
Additional datasheets, footprints and schematics for AD5370BCPZ are listed on our Part Details page. You can also find images and similar parts to AD5370BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5370BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5370BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5370BCPZ fall under?
The AD5370BCPZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5370BCPZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5370BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5370BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5370BCPZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD5370BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5370BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD5370BCPZ?
You can fill out our help required form which you can use to request a quote for AD5370BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.