Status: | Production |
---|---|
Series: | AD536A |
RoHS: | Compliant |
True rms-to-dc conversion |
Laser trimmed to high accuracy |
±0.2% maximum error (AD536AK) |
±0.5% maximum error (AD536AJ) |
dB output with 60 dB range |
Low power: 1.2 mA quiescent current |
Single- or dual-supply operation |
Monolithic integrated circuit |
See datasheet for additional features |
True RMS-to-DC Conv TO100 | Schukat Electronic |
RMS/DC CONVERTER IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD536AJHZ?
Additional datasheets, footprints and schematics for AD536AJHZ are listed on our Part Details page. You can also find images and similar parts to AD536AJHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD536AJHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD536AJHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD536AJHZ fall under?
The AD536AJHZ is listed under RMS to DC Converters.
Can I view similar or alternative parts?
You can view similar parts to AD536AJHZ when available in the RMS to DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD536AJHZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD536AJHZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD536AJHZ have stock available?
Authorised distributors including Schukat Electronic and Analog Devices have stock available or on a lead time for AD536AJHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD536AJHZ often in real-time on the comparison pages.
What if I can't find stock of AD536AJHZ?
You can fill out our help required form which you can use to request a quote for AD536AJHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.