Status: | Production |
---|---|
Series: | AD536A |
RoHS: | Not Compliant |
Prices starting from US$56.05
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$56.05
|
143
in stock
|
Buy Now |
True rms-to-dc conversion |
Laser trimmed to high accuracy |
±0.2% maximum error (AD536AK) |
±0.5% maximum error (AD536AJ) |
dB output with 60 dB range |
Low power: 1.2 mA quiescent current |
Single- or dual-supply operation |
Monolithic integrated circuit |
See datasheet for additional features |
RMS/DC CONVERTER IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD536AJD?
Additional datasheets, footprints and schematics for AD536AJD are listed on our Part Details page. You can also find images and similar parts to AD536AJD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD536AJD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD536AJD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD536AJD fall under?
The AD536AJD is listed under RMS to DC Converters.
Can I view similar or alternative parts?
You can view similar parts to AD536AJD when available in the RMS to DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD536AJD you can contact the distributor directly for product support, shipping queries etc.
Is the AD536AJD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD536AJD have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD536AJD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD536AJD often in real-time on the comparison pages.
What if I can't find stock of AD536AJD?
You can fill out our help required form which you can use to request a quote for AD536AJD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.