Status: | Production |
---|---|
Series: | AD5361 |
RoHS: | Compliant |
Prices starting from US$33.74
16-channel DAC in 52-lead LQFP package |
Guaranteed monotonic to 16/14 bits |
Nominal output voltage range of −10 V to +10 V |
Multiple output spans available |
Temperature monitoring function |
Channel monitoring multiplexer |
Digital reset (RESET) |
Clear function to user-defined SIGGNDx |
GPIO function |
System calibration function allowing user-programmable offset and gain |
Channel grouping and addressing features |
Data error checking feature |
SPI-compatible serial interface |
2.5 V to 5.5 V digital interface |
Simultaneous update of DAC outputs |
16-CH 14-bit Serial bipolar DA | Analog Devices |
Da Converter, 14Bit, Lqfp | Newark Electronics |
DA CONVERTER, 14BIT, LQFP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5361BSTZ?
Additional datasheets, footprints and schematics for AD5361BSTZ are listed on our Part Details page. You can also find images and similar parts to AD5361BSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5361BSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5361BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5361BSTZ fall under?
The AD5361BSTZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5361BSTZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5361BSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5361BSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5361BSTZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for AD5361BSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5361BSTZ often in real-time on the comparison pages.
What if I can't find stock of AD5361BSTZ?
You can fill out our help required form which you can use to request a quote for AD5361BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.