Status: | Production |
---|---|
Series: | AD5360 |
RoHS: | Compliant |
16-channel DAC in 52-lead LQFP package |
Guaranteed monotonic to 16/14 bits |
Nominal output voltage range of −10 V to +10 V |
Multiple output spans available |
Temperature monitoring function |
Channel monitoring multiplexer |
Digital reset (RESET) |
See Data Sheet for Additional Information |
16-CH 16-bit Serial bipolar DA | Analog Devices |
Da Converter, 16Bit, Lfcsp-Ep | Newark Electronics |
DA CONVERTER, 16BIT, LFCSP-EP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5360BCPZ?
Additional datasheets, footprints and schematics for AD5360BCPZ are listed on our Part Details page. You can also find images and similar parts to AD5360BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5360BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5360BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5360BCPZ fall under?
The AD5360BCPZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5360BCPZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5360BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5360BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5360BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5360BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5360BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD5360BCPZ?
You can fill out our help required form which you can use to request a quote for AD5360BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.