AD534JHZ Analog Multipliers & Dividers by Analog Devices

Status: Production
Series: AD534
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD534 is a monolithic laser trimmed four-quadrant multiplier divider having accuracy specifications previously found only in expensive hybrid or modular products. A maximum multiplication error of ±0.25% is guaranteed for the AD534L without any external trimming. Excellent supply rejection, low temperature coefficients and long-term stability of the on-chip thin film resistors and buried Zener reference preserve accuracy even under adverse conditions of use. It is the first multiplier to offer fully differential, high impedance operation on all inputs, including the Z input, a feature that greatly increases its flexibility and ease of use. The scale factor is pretrimmed to the standard value of 10.00 V; by means of an external resistor, this can be reduced to values as low as 3 V.The wide spectrum of

Where to Buy

Prices starting from US$35.29

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$35.29
21
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

Pretrimmed to ±0.25% max 4-Quadrant  Error (AD534L)
All Inputs (X, Y and Z) Differential, High Impedance for [(X1 - X2) (Y1 - Y2)/10 V] + Z2 Transfer Function
Scale-Factor Adjustable to Provide up to X100 Gain
Low Noise Design: 90 µV rms, 10 Hz-10 kHz
Low Cost, Monolithic Construction
Excellent Long Term Stability

Alternative Descriptions

MULTIPLIER IC | Analog Devices
MULTIPLIER/DIVIDER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD534JHZ?

Additional datasheets, footprints and schematics for AD534JHZ are listed on our Part Details page. You can also find images and similar parts to AD534JHZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD534JHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD534JHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD534JHZ fall under?

The AD534JHZ is listed under Analog Multipliers & Dividers.

Can I view similar or alternative parts?

You can view similar parts to AD534JHZ when available in the Analog Multipliers & Dividers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD534JHZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD534JHZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD534JHZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD534JHZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD534JHZ often in real-time on the comparison pages.

What if I can't find stock of AD534JHZ?

You can fill out our help required form which you can use to request a quote for AD534JHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay