Status: | Unknown |
---|---|
Series: | AD534 Series |
RoHS: | Unknown |
No distributors results available
No. of Multipliers / Dividers | 1 |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Supply Voltage Min | 8V |
Supply Voltage Max | 18V |
Slew Rate | 20V/µs |
Digital IC Case | TO-100 |
No. of Pins | 10Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | AD534 Series |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Analogue Multiplexer Type | 4-Quadrant Analogue |
Base Number | 534 |
IC Case Style | TO-100 |
IC Generic Number | 534 |
IC Temperature Range | Commercial |
Logic Function Number | 534 |
On Resistance Rds(on) | 0.1ohm |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | ± 8V to ± 18V |
Supply Voltage Source | Dual |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a AD534JH?
Additional datasheets, footprints and schematics for AD534JH are listed on our Part Details page. You can also find images and similar parts to AD534JH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD534JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD534JH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD534JH fall under?
The AD534JH is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to AD534JH when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD534JH you can contact the distributor directly for product support, shipping queries etc.
Is the AD534JH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD534JH have stock available?
There is no stock from authorised distributors for AD534JH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD534JH often in real-time on the comparison pages.
What if I can't find stock of AD534JH?
You can fill out our help required form which you can use to request a quote for AD534JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.