Status: | Unknown |
---|---|
Series: | AD534 Series |
RoHS: | Unknown |
No distributors results available
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | - |
Supply Voltage Min | 8V |
Supply Voltage Max | 18V |
Reset Type | - |
Digital IC Case | DIP |
No. of Pins | 14Pins |
Delay Time | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | AD534 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Analogue Multiplexer Type | 4-Quadrant Analogue |
Base Number | 534 |
IC Generic Number | 534 |
IC Temperature Range | Commercial |
Logic Function Number | 534 |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | ± 8V to ± 18V |
Supply Voltage Source | Dual |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a AD534JD?
Additional datasheets, footprints and schematics for AD534JD are listed on our Part Details page. You can also find images and similar parts to AD534JD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD534JD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD534JD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD534JD fall under?
The AD534JD is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to AD534JD when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD534JD you can contact the distributor directly for product support, shipping queries etc.
Is the AD534JD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD534JD have stock available?
There is no stock from authorised distributors for AD534JD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD534JD often in real-time on the comparison pages.
What if I can't find stock of AD534JD?
You can fill out our help required form which you can use to request a quote for AD534JD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.