AD5340BRUZ Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5340
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5330 / AD5331 / AD5340 / AD5341 are single 8-/10-/12-bit DACs. They operate from a 2.5 V to 5.5 V supply consuming just 115 μA at 3 V and feature a power-down mode that further reduces the current to 80 nA. The devices incorporate an on-chip output buffer that can drive the output to both supply rails, but the AD5330, AD5340, and AD5341 allow a choice of buffered or unbuffered reference input.The AD5330 / AD5331 / AD5340 / AD5341 have a parallel interface. CS selects the device and data is loaded into the input registers on the rising edge of WR. The GAIN pin allows the output range to be set at 0 V to VREF or 0 V to 2 × VREF.Input data to the DACs is double-buffered, allowing simultaneous update of multiple DACs in a system using the LDAC pin.An asynchronous CLR input is also provided, which resets the contents of the input register and the DAC register to all zeros. These devices also incorporate a power-on reset circuit that ensures that the DAC output powers on to 0 V and remains there until valid data is written to the device.The AD5330 / AD5331 / AD5340 / AD5341 are available in thin shrink small outline packages (TSSOP).

Where to Buy

Prices starting from US$4.89

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.89
616
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.99
125
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
21
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.38
-
Buy Now
Logo for element14
element14
from US$7.61
-
Buy Now
Logo for Farnell
Farnell
from US$7.31
-
Buy Now

Features

Single 12-Bit DAC in 24-Lead TSSOP
Low power operation: 115 μA @ 3 V, 140 μA @ 5 V
Power-down to 80 nA @ 3 V, 200 nA @ 5 V via PD Pin
2.5 V to 5.5 V power supply
Double-buffered input logic
Guaranteed monotonic by design over all codes
Buffered/unbuffered reference input options
See Data Sheet for Additional Information

Alternative Descriptions

12-BIT,DAC I.C | Analog Devices
CONVERTER - DAC | Richardson RFPD
Da Converter, 12Bit, Tssop | Newark Electronics
DA CONVERTER, 12BIT, TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5340BRUZ?

Additional datasheets, footprints and schematics for AD5340BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5340BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5340BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5340BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5340BRUZ fall under?

The AD5340BRUZ is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5340BRUZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5340BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5340BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5340BRUZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for AD5340BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5340BRUZ often in real-time on the comparison pages.

What if I can't find stock of AD5340BRUZ?

You can fill out our help required form which you can use to request a quote for AD5340BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay