Status: | Production |
---|---|
Series: | AD5339 |
RoHS: | Compliant |
AD5337: 2 buffered 8-bit DACs in 8-lead MSOP |
AD5338, AD5338-1: 2 buffered 10-bit DACs in 8-lead MSOP |
AD5339: 2 buffered 12-bit DACs in 8-lead MSOP |
Low power operation: 250 μA @ 3 V, 300 μA @ 5 V |
2-wire (I2C-compatible) serial interface |
2.5 V to 5.5 V power supply |
Guaranteed monotonic by design over all codes |
See datasheet for additional features |
Dac, 12Bit, Msop-8, -40 To 105Deg C | Newark Electronics |
DAC, 12BIT, MSOP-8, -40 TO 105DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Dual 12Bit DAC, 2Wire ITF 2.5v | Analog Devices |
Where can I find additional details, specifications and documents for a AD5339ARMZ?
Additional datasheets, footprints and schematics for AD5339ARMZ are listed on our Part Details page. You can also find images and similar parts to AD5339ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5339ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5339ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5339ARMZ fall under?
The AD5339ARMZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5339ARMZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5339ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5339ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5339ARMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Analog Devices have stock available or on a lead time for AD5339ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5339ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD5339ARMZ?
You can fill out our help required form which you can use to request a quote for AD5339ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.