Status: | Production |
---|---|
Series: | AD5334 |
RoHS: | Compliant |
Prices starting from US$5.03
Dual 8-Bit DAC in 24-Lead TSSOP |
Low Power: 600 µA @ 5 V, 500 µA @ 3 V |
Power-Down to 200 nA @ 5 V, 80 nA @ 3 V |
Guaranteed Monotonic by Design |
Power-On-Reset to Zero Volts |
Double-Buffered Input Logic |
Simultaneous Update of DAC |
Outputs via LDAC pin (active low) |
Asynchronous Clear Facility via CLR pin (active low) |
Low Power Parallel Data Interface |
Temperature Range: -40°C to 105°C |
Dac, 8Bit, Tssop-24, -40 To 105Deg C | Newark Electronics |
DAC, 8BIT, TSSOP-24, -40 TO 105DEG C | element14 |
8-BIT, QUAD DAC I.C | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5334BRUZ?
Additional datasheets, footprints and schematics for AD5334BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5334BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5334BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5334BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5334BRUZ fall under?
The AD5334BRUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5334BRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5334BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5334BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5334BRUZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD5334BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5334BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5334BRUZ?
You can fill out our help required form which you can use to request a quote for AD5334BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.