AD5333BRUZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5333
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5332 / AD5333 / AD5342 / AD5343 are dual 8-,10-,and 12-bit DACs. They operate from a 2.5 V to 5.5 V supply consuming just 230 µA at 3 V, and feature a power-down pin, PD that further reduces the current to 80 nA. These devices incorporate an on-chip output buffer that can drive the output to both supply rails, while the AD5333 and AD5342 allow a choice of buffered or unbuffered reference input.The AD5332 / AD5333 / AD5342 / AD5343 have a parallel interface. CS selects the device and data is loaded into the input registers on the rising edge of WR.The GAIN pin on the AD5333 and AD5342 allows the output range to be set at 0 V to VREF or 0 V to 2 × VREF.Input data to the DACs is double-buffered, allowing simultaneous update of multiple DACs in a system using the LDAC pin.An asynchronous CLR input is also provided, which resets the contents of the Input Register and the DAC Register to all zeros. These devices also incorporate a power-on reset circuit that ensures that the DAC output powers on to 0 V and remains there until valid data is written to the device.The AD5332 / AD5333 / AD5342 / AD5343 are available in Thin Shrink Small Outline Packages (TSSOP).PRODUCT HIGHLIGHTS Available in a 24-lead TSSOP package Low power, single supply operation from 2.5 V to 5.5 V supply Consumes 0.69 mW at 3 V and 1.5 mW at 5 V On-chip ouput buffer can drive output to both supply rails Allows a choice of buffered/unbuffered reference input Programmable output range 0-VREF or 0-2VREF (via GAIN pin)

Where to Buy

Prices starting from US$6.64

Distributor Stock
Logo for element14
element14
from US$7.15
62
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.77
62
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$6.64
-
Buy Now

Features

Dual 10-Bit DAC in 24-Lead TSSOP
Low Power Operation: 230 μA @ 3 V, 300 μA @
5 V via PD Pin
Power-Down to 80 nA @ 3 V, 200 nA @ 5 V
2.5 V to 5.5 V Power Supply
Double-Buffered Input Logic
Guaranteed Monotonic by Design Over All Codes
Low Power Parallel Data Interface
Buffered/Unbuffered Reference Input Options
Output Range: 0–VREF or 0–2 VREF
Simultaneous Update of DAC Outputs via LDAC Pin
Asynchronous CLR Facility
On-Chip Rail-to-Rail Output Buffer Amplifiers
Temperature Range: -40°C to 105°C

Alternative Descriptions

DA CONVERTER, 10BIT, TSSOP-24 | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5333BRUZ?

Additional datasheets, footprints and schematics for AD5333BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5333BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5333BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5333BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5333BRUZ fall under?

The AD5333BRUZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5333BRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5333BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5333BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5333BRUZ have stock available?

Authorised distributors including element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5333BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5333BRUZ often in real-time on the comparison pages.

What if I can't find stock of AD5333BRUZ?

You can fill out our help required form which you can use to request a quote for AD5333BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay