AD5324BRMZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5324
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5304/AD5314/AD5324 are quad 8-, 10-, and 12-bit buffered voltage output DACs in 10-lead MSOP and 10-lead LFCSP packages that operate from a single 2.5 V to 5.5 V supply, consuming 500 μA at 3 V. Their on-chip output amplifiers allow rail-to-rail output swing to be achieved with a slew rate of 0.7 V/μs. A 3-wire serial interface is used; it operates at clock rates up to 30 MHz and is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards.The references for the four DACs are derived from one reference pin. The outputs of all DACs can be updated simultaneously using the software LDAC function. The parts incorporate a power-on reset circuit, and ensure that the DAC outputs power up to 0 V and remains there until a valid write takes place to the device. The parts contain a power-down feature that reduces the current consumption of the device to 200 nA @ 5 V (80 nA @ 3 V).The low power consumption of these parts in normal operation makes them ideally suited to portable battery-operated equipment. The power consumption is 3 mW at 5 V, 1.5 mW at 3 V, reducing to 1 μW in power-down mode.

Where to Buy

Prices starting from US$13.03

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$16.55
69
in stock
Buy Now
Logo for element14
element14
from US$15.38
69
in stock
Buy Now
Logo for Farnell
Farnell
from US$14.30
69
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$16.00
45
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$13.03
-
Buy Now

Features

4 buffered 12-Bit DACs in 10-lead MSOP and 10-lead LFCSP
A, W Version: ±16 LSB INL, B Version: ±10 LSB INL
Low power operation: 500μA @ 3V, 600μA @ 5V
2.5V to 5.5V power supply
Guaranteed monotonic by design over all codes
Power-down to 80nA @ 3V, 200nA @ 5V
Double-buffered input logic
Output range: 0V to VREF
Power-on reset to 0V
See data sheet for additional featuresAD5324-EP supports defense and aerospace applications (AQEC standard)
Download AD5324-EP Data Sheet (pdf)
Military temperature range  (−55°C to +125°C)
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/12628 DSCC Drawing Number

Alternative Descriptions

Dac, 12Bit, Msop-10, -40 To 105Deg C | Newark Electronics
DAC, 12BIT, MSOP-10, -40 TO 105DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5324BRMZ?

Additional datasheets, footprints and schematics for AD5324BRMZ are listed on our Part Details page. You can also find images and similar parts to AD5324BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5324BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5324BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5324BRMZ fall under?

The AD5324BRMZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5324BRMZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5324BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5324BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5324BRMZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD5324BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5324BRMZ often in real-time on the comparison pages.

What if I can't find stock of AD5324BRMZ?

You can fill out our help required form which you can use to request a quote for AD5324BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay