Status: | Production |
---|---|
Series: | AD5320 |
RoHS: | Compliant |
Prices starting from US$4.50
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$6.00
|
30,283
in stock
|
Buy Now | |
Newark Electronics
from US$6.24
|
152
in stock
|
Buy Now | |
element14
from US$6.39
|
152
in stock
|
Buy Now | |
Farnell
from US$5.82
|
152
in stock
|
Buy Now | |
Chip One Stop
from US$6.19
|
96
in stock
|
Buy Now | |
CoreStaff
from US$4.50
|
1
in stock
|
Buy Now | |
Richardson RFPD
from US$5.75
|
-
|
Buy Now |
Micropower: 140 µA @ 5 V, 115 µA @ 3 V |
Power-Down to 200 nA @ 5 V, 50 nA @ 3 V |
Guaranteed Monotonic by design |
Power-On-Reset to Zero Volts |
Three Power-Down Functions |
SYNC (active low) Interrupt Facility |
Low Power, SPI™, QSPI™, MICROWIRE™ and DSP-Compatible 3-Wire Serial Interface |
Output Buffer Amplifier with Rail-to-Rail Operation |
Temperature Range: -40°C to 105°C |
Three Power-Down Functions |
12 Bit Out Dac I.C. | Analog Devices |
Dac, 12Bit, Msop-8, -40 To 105Deg C | Newark Electronics |
DAC, 12BIT, MSOP-8, -40 TO 105DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5320BRMZ?
Additional datasheets, footprints and schematics for AD5320BRMZ are listed on our Part Details page. You can also find images and similar parts to AD5320BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5320BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5320BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5320BRMZ fall under?
The AD5320BRMZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5320BRMZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5320BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5320BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5320BRMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD5320BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5320BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD5320BRMZ?
You can fill out our help required form which you can use to request a quote for AD5320BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.