AD5316RBRUZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5316R
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5316R, a member of the nanoDAC® family, is a low power,quad, 10-bit buffered voltage output DAC. The device includesa 2.5 V, 2 ppm/°C internal reference (enabled by default) and again select pin giving a full-scale output of 2.5 V (gain = 1) or 5 V(gain = 2). The device operates from a single 2.7 V to 5.5 V supply,is guaranteed monotonic by design, and exhibits less than 0.1%FSR gain error and 1.5 mV offset error performance. The device is available in a 3 mm × 3 mm lead lead frame chip scale package (LFCSP) and in a thin shrink small outline package (TSSOP).The AD5316R also incorporates a power-on reset circuit and aRSTSEL pin. The RSTSEL pin ensures that the DAC outputs powerup to zero scale or midscale and remain at that level until a validwrite takes place. The device contains a per channel power-down feature that reduces the current consumption of the device in power-down mode to 4 μA at 3 V.The AD5316R uses a versatile 2-wire serial interface that operatesat clock rates up to 400 kHz and includes a VLOGIC pin intendedfor 1.8 V/3 V/5 V logic.Product Highlights Precision DC Performance. Total unadjusted error (TUE): ±0.1% of FSR maximum Offset error: ±1.5 mV maximum Gain error: ±0.1% of FSR maximum Low Drift 2.5 V On-Chip Reference. 2 ppm/°C typical temperature coefficient 5 ppm/°C maximum temperature coefficient Two Package Options. 3 mm × 3 mm, 16-lead LFCSP 16-lead TSSOP

Where to Buy

Prices starting from US$3.08

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.08
15
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.36
-
Buy Now

Features

Low drift 2.5 V on-chip reference: 2 ppm/°C typical
Tiny package: 3 mm × 3 mm, 16-lead LFCSP
TUE: ±0.1% of FSR maximum
Offset error: ±1.5 mV maximum
Gain error: ±0.1% of FSR maximum
High drive capability: 20 mA, 0.5 V from supply rails
User-selectable gain of 1 or 2 (GAIN pin)
Reset to zero scale or midscale (RSTSEL pin)
1.8 V logic compatibility
400 kHz I2C-compatible serial interface
4 I2C addresses available
Low glitch: 0.5 nV-sec
Low power: 3.3 mW at 3 V
2.7 V to 5.5 V power supply
−40°C to +105°C temperature range

Alternative Descriptions

10-bit 4-ch 12C nanoDAC+with o | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5316RBRUZ?

Additional datasheets, footprints and schematics for AD5316RBRUZ are listed on our Part Details page. You can also find images and similar parts to AD5316RBRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5316RBRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5316RBRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5316RBRUZ fall under?

The AD5316RBRUZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5316RBRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5316RBRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5316RBRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5316RBRUZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD5316RBRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5316RBRUZ often in real-time on the comparison pages.

What if I can't find stock of AD5316RBRUZ?

You can fill out our help required form which you can use to request a quote for AD5316RBRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay