AD5315ARMZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5315
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$5.88


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$6.12
69
Buy Now
Logo for Newark Electronics Newark Electronics US$7.30
18
Buy Now
Logo for element14 element14 US$6.49
18
Buy Now
Logo for Farnell Farnell US$6.35
18
Buy Now
Logo for Richardson RFPD Richardson RFPD US$5.88
-
Buy Now
View Full Pricing & Stock Comparison

Features

Four 10-Bit DACS in 10-Lead MicroSOIC
Low Power: 600 µA @ 5 V, 500 µA @ 3 V
Power-Down to 200 nA @ 5 V, 80nA @ 3 V
Guaranteed Monotonic by Design
Power-On-Reset to Zero Volts
Three Power-Down Functions
Double-Buffered Input Logic
Output Range: 0 V to VREF
2-Wire (I2C™ Compatible)
Data Readback Facility; Software Clear Facility
Simultaneous Update via LDAC bit (active low)
Temperature Range: −40°C to 105°C

Alternative Descriptions

10-BIT QUAD I2C DAC I.C. | Analog Devices
Dac, 10Bit, Msop-10, -40 To 105Deg C | Newark Electronics
DAC, 10BIT, MSOP-10, -40 TO 105DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5315ARMZ?

Additional datasheets, footprints and schematics for AD5315ARMZ are listed on our Part Details page. You can also find images and similar parts to AD5315ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5315ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5315ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5315ARMZ fall under?

The AD5315ARMZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5315ARMZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5315ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5315ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5315ARMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5315ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5315ARMZ often in real-time on the comparison pages.

What if I can't find stock of AD5315ARMZ?

You can fill out our help required form which you can use to request a quote for AD5315ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay