Status: | Production |
---|---|
Series: | AD5313R |
RoHS: | Compliant |
Low drift 2.5 V reference: 2 ppm/°C typical |
Tiny package: 3 mm × 3 mm, 16-lead LFCSP |
Total unadjusted error (TUE): ±0.1% of FSR maximum |
Offset error: ±1.5 mV maximum |
Gain error: ±0.1% of FSR maximum |
High drive capability: 20 mA, 0.5 V from supply rails |
User selectable gain of 1 or 2 (GAIN pin) |
Reset to zero scale or midscale (RSTSEL pin) |
1.8 V logic compatibility |
50 MHz SPI with readback or daisy chain |
Low glitch: 0.5 nV-sec |
Low power: 3.3 mW at 3 V |
2.7 V to 5.5 V power supply |
−40°C to +105°C temperature range |
10-Bit 2-ch SPI nanoDAC+with o | Analog Devices |
D/A CONVERTER, 10BIT, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a AD5313RBRUZ?
Additional datasheets, footprints and schematics for AD5313RBRUZ are listed on our Part Details page. You can also find images and similar parts to AD5313RBRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5313RBRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5313RBRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5313RBRUZ fall under?
The AD5313RBRUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5313RBRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5313RBRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5313RBRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5313RBRUZ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for AD5313RBRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5313RBRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5313RBRUZ?
You can fill out our help required form which you can use to request a quote for AD5313RBRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.