Status: | Production |
---|---|
Series: | AD5311R |
RoHS: | Compliant |
High relative accuracy (INL): ±0.5 LSB maximum |
Low drift 2.5 V reference: 2 ppm/°C typical |
Selectable span output: 2.5 V or 5 V |
Total unadjusted error (TUE): 0.06% of FSR maximum |
Offset error: ±1.5 mV maximum |
Gain error: ±0.05 % of FSR maximum |
Low glitch: 0.1 nV-sec |
High drive capability: 20 mA |
Low power: 1.2 mW at 3.3 V |
Independent logic supply: 1.8 V to 5.5 V |
Wide operating temperature range: −40°C to +105°C |
Robust 4 kV ESD protection |
Da Converter, 10Bit, Msop | Newark Electronics |
DA CONVERTER, 10BIT, MSOP | element14 |
10-BIT 12C nanoDAC+ with on-ch | Analog Devices |
Where can I find additional details, specifications and documents for a AD5311RBRMZ?
Additional datasheets, footprints and schematics for AD5311RBRMZ are listed on our Part Details page. You can also find images and similar parts to AD5311RBRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5311RBRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5311RBRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5311RBRMZ fall under?
The AD5311RBRMZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5311RBRMZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5311RBRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5311RBRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5311RBRMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD5311RBRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5311RBRMZ often in real-time on the comparison pages.
What if I can't find stock of AD5311RBRMZ?
You can fill out our help required form which you can use to request a quote for AD5311RBRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.