AD5311BRMZ Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5311
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5301/AD5311/AD5321 are single 8-/10-/12-bit, buffered, voltage-output DACs that operate from a single 2.5 V to 5.5 V supply, consuming 120 μA at 3 V. The on-chip output amplifier allows rail-to-rail output swing with a slew rate of 0.7 V/μs. It uses a 2-wire (I2C-compatible) serial interface that operates at clock rates up to 400 kHz. Multiple devices can share the same bus. The reference for the DAC is derived from the power supply inputs and thus gives the widest dynamic output range. These parts incorporate a power-on reset circuit, which ensures that the DAC output powers up to 0 V and remains there until a valid write takes place. The parts contain a power-down feature that reduces the current consumption of the device to 50 nA at 3 V and provides software-selectable output loads while in power-down mode.The low power consumption in normal operation makes these DACs ideally suited to portable battery-operated equipment. The power consumption is 0.75 mW at 5 V and 0.36 mW at 3 V, reducing to 1 μW in all power-down modes.

Where to Buy

Prices starting from US$4.42

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$6.64
182
in stock
Buy Now
Logo for element14
element14
from US$5.91
182
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.38
182
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.42
95
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.55
70
in stock
Buy Now

Features

Buffered voltage output 10-bit DAC
6-lead SOT-23 and 8-lead MSOP packages
Micropower operation: 120 μA at 3 V
2-wire (I2C-compatible) serial interface
Data readback capability
2.5 V to 5.5 V power supply
Guaranteed monotonic by design over all codes
Power-down to 50 nA at 3 V
Reference derived from power supply
Power-on reset to 0 V
On-chip rail-to-rail output buffer amplifier
3 power-down functions

Alternative Descriptions

Dac, 10Bit, Msop-8, -40 To 105Deg C | Newark Electronics
DAC, 10BIT, MSOP-8, -40 TO 105DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5311BRMZ?

Additional datasheets, footprints and schematics for AD5311BRMZ are listed on our Part Details page. You can also find images and similar parts to AD5311BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5311BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5311BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5311BRMZ fall under?

The AD5311BRMZ is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5311BRMZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5311BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5311BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5311BRMZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD5311BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5311BRMZ often in real-time on the comparison pages.

What if I can't find stock of AD5311BRMZ?

You can fill out our help required form which you can use to request a quote for AD5311BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay