Status: | Production |
---|---|
Series: | AD5310R |
RoHS: | Compliant |
High relative accuracy (INL): ±0.5 LSB maximum |
Low drift 2.5 V reference: 2 ppm/°C typical |
Selectable span output: 2.5 V or 5 V |
Total unadjusted error (TUE): 0.06% of FSR maximum |
Offset error: ±1.5 mV maximum |
Gain error: ±0.05 % of FSR maximum |
Low glitch: 0.1 nV-sec |
High drive capability: 20 mA |
Low power: 1.2 mW at 3.3 V |
Independent logic supply: 1.8 V to 5.5 V |
Wide operating temperature range: −40°C to +105°C |
Robust 4 kV ESD protection |
10-bit SPI nanoDAC+ with on-ch | Analog Devices |
Da Converter, 10Bit, Msop | Newark Electronics |
DA CONVERTER, 10BIT, MSOP | element14 |
Where can I find additional details, specifications and documents for a AD5310RBRMZ?
Additional datasheets, footprints and schematics for AD5310RBRMZ are listed on our Part Details page. You can also find images and similar parts to AD5310RBRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5310RBRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5310RBRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5310RBRMZ fall under?
The AD5310RBRMZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5310RBRMZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5310RBRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5310RBRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5310RBRMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5310RBRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5310RBRMZ often in real-time on the comparison pages.
What if I can't find stock of AD5310RBRMZ?
You can fill out our help required form which you can use to request a quote for AD5310RBRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.