Status: | Production |
---|---|
Series: | AD5310 |
RoHS: | Compliant |
Prices starting from US$3.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.82
|
91
in stock
|
Buy Now | |
Analog Devices
from US$4.83
|
27,595
in stock
|
Buy Now | |
Newark Electronics
from US$5.01
|
178
in stock
|
Buy Now | |
element14
from US$5.13
|
178
in stock
|
Buy Now | |
Farnell
from US$4.69
|
178
in stock
|
Buy Now | |
Chip One Stop
from US$3.91
|
137
in stock
|
Buy Now | |
Richardson RFPD
from US$4.63
|
-
|
Buy Now |
Single 10-bit DAC |
6-lead SOT-23 and 8-lead μSOIC packages |
Micropower: 140 µA @ 5 V |
Power-Down to 200 nA @ 5 V, 50 nA @ 3 V |
2.7 V to 5.5 V power supply |
Guaranteed Monotonic by Design |
Low Power, SPI™, QSPI™, MICROWIRE™ |
and DSP Compatible 3-Wire Serial Interface |
Reference derived from power supply |
Power-On-Reset to Zero Volts |
Three Power-Down Functions |
Low power serial interface with Schmitt triggered inputs |
On-chip output buffer amplifier, rail-to-rail operation |
SYNC interrupt facility |
Qualified for automotive applications |
10 Bit Vout Dac I.C. | Analog Devices |
Dac, 10Bit, Msop-8, -40 To 105Deg C | Newark Electronics |
DAC, 10BIT, MSOP-8, -40 TO 105DEG C | element14 |
DAC,AD5310BRM 10bit 1 channel SPI MSOP-8 | RS |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5310BRMZ?
Additional datasheets, footprints and schematics for AD5310BRMZ are listed on our Part Details page. You can also find images and similar parts to AD5310BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5310BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5310BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5310BRMZ fall under?
The AD5310BRMZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5310BRMZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5310BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5310BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5310BRMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD5310BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5310BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD5310BRMZ?
You can fill out our help required form which you can use to request a quote for AD5310BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.