AD5304ARMZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5304
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5304/AD5314/AD5324 are quad 8-, 10-, and 12-bit buffered voltage output DACs in 10-lead MSOP and 10-lead LFCSP packages that operate from a single 2.5 V to 5.5 V supply, consuming 500 μA at 3 V. Their on-chip output amplifiers allow rail-to-rail output swing to be achieved with a slew rate of 0.7 V/μs. A 3-wire serial interface is used; it operates at clock rates up to 30 MHz and is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards.The references for the four DACs are derived from one reference pin. The outputs of all DACs can be updated simultaneously using the software LDAC function. The parts incorporate a power-on reset circuit, and ensure that the DAC outputs power up to 0 V and remains there until a valid write takes place to the device. The parts contain a power-down feature that reduces the current consumption of the device to 200 nA @ 5 V (80 nA @ 3 V).The low power consumption of these parts in normal operation makes them ideally suited to portable battery-operated equipment. The power consumption is 3 mW at 5 V, 1.5 mW at 3 V, reducing to 1 μW in power-down mode.

Where to Buy

Prices starting from US$2.57

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.61
1,966
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.57
1,527
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.31
130
in stock
Buy Now
Logo for element14
element14
from US$3.79
130
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.50
130
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.47
-
Buy Now

Features

4 buffered 8-Bit DACs in 10-lead MSOP and 10-lead LFCSP
A, W Version: ±1 LSB INL, B Version: ±0.625 LSB INL
Low power operation: 500 µA @ 3 V, 600 µA @ 5 V
2.5 V to 5.5 V power supply
Guaranteed monotonic by design over all codes
Power-down to 80 nA @ 3 V, 200 nA @ 5 V
Double-buffered input logic
Output range: 0 V to VREF
Power-on reset to 0 V
Simultaneous update of outputs (LDAC function)
Low power-, SPI®-, QSPI™-, MICROWIRE™-, and DSP-compatible 3-wire serial interface
On-chip, rail-to-rail output buffer amplifiers
Temperature range –40°C to +105°C
Qualified for automotive applications

Alternative Descriptions

8-BIT QUAD DAC I.C. | Analog Devices
Dac, 8Bit, Msop-10, -40 To 105Deg C | Newark Electronics
DAC, 8BIT, MSOP-10, -40 TO 105DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5304ARMZ?

Additional datasheets, footprints and schematics for AD5304ARMZ are listed on our Part Details page. You can also find images and similar parts to AD5304ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5304ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5304ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5304ARMZ fall under?

The AD5304ARMZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5304ARMZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5304ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5304ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5304ARMZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5304ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5304ARMZ often in real-time on the comparison pages.

What if I can't find stock of AD5304ARMZ?

You can fill out our help required form which you can use to request a quote for AD5304ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay