Status: | Production |
---|---|
Series: | AD5300 |
RoHS: | Compliant |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$3.32
|
720
in stock
|
Buy Now | |
element14
from US$3.13
|
720
in stock
|
Buy Now | |
Farnell
from US$2.90
|
720
in stock
|
Buy Now | |
Richardson RFPD
from US$2.98
|
239
in stock
|
Buy Now | |
Chip One Stop
from US$3.33
|
40
in stock
|
Buy Now | |
Analog Devices
from US$3.10
|
14
in stock
|
Buy Now | |
CoreStaff
from US$2.10
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.17
|
1
in stock
|
Buy Now |
Single 8-Bit DAC |
6-Lead SOT-23 and 8-Lead MSOP Packages |
Micropower: 140 µA @ 5 V |
Power-Down to 200 nA @ 5 V, 50 nA @ 3 V |
2.7 V to 5.5 V Power Supply |
Guaranteed Monotonic by Design |
Reference Derived from Power Supply |
Power-On-Reset to Zero Volts |
3 Power-Down Functions |
Low Power Serial Interface with Schmitt-Triggered Inputs |
On-Chip Output Buffer Amplifier, Rail-to-Rail Operation |
SYNC Interrupt Facility |
Qualified for automotive applications |
Dac, 8Bit, Msop-8, -40 To 105Deg C | Newark Electronics |
DAC, 8BIT, MSOP-8, -40 TO 105DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
8 Bit Out Dac I.C. | Analog Devices |
IC: D/A converter | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a AD5300BRMZ?
Additional datasheets, footprints and schematics for AD5300BRMZ are listed on our Part Details page. You can also find images and similar parts to AD5300BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5300BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5300BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5300BRMZ fall under?
The AD5300BRMZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5300BRMZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5300BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5300BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5300BRMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Chip One Stop have stock available or on a lead time for AD5300BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5300BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD5300BRMZ?
You can fill out our help required form which you can use to request a quote for AD5300BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.