Status: | Production |
---|---|
Series: | AD5292 |
RoHS: | Compliant |
Single-channel, 256-/1024-position resolution |
20 kΩ, 50 kΩ, and 100 kΩ nominal resistance |
Maximum ±1% nominal resistor tolerance error (resistor performance mode) |
20-times programmable wiper memory |
Rheostat mode temperature coefficient: 35 ppm/°C |
Voltage divider temperature coefficient: 5 ppm/°C |
+9 V to +33 V single-supply operation |
±9 V to ±16.5 V dual-supply operation |
SPI-compatible serial interface |
Wiper setting readback |
Power-on refreshed from 20-TP memoryAD5292-EP: Supports defense and aerospace applications (AQEC) |
Download AD5292-EP Data Sheet (pdf) |
Temperature range: −55°C to +125°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12616 DSCC Drawing Number |
Digital Potentiometer, Single, 1024 Step | Newark Electronics |
DIGITAL POTENTIOMETER, SINGLE, 1024 STEP | element14 |
1024 tap, 1 digiPOT with SPI i | Analog Devices |
Where can I find additional details, specifications and documents for a AD5292BRUZ-100?
Additional datasheets, footprints and schematics for AD5292BRUZ-100 are listed on our Part Details page. You can also find images and similar parts to AD5292BRUZ-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5292BRUZ-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5292BRUZ-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5292BRUZ-100 fall under?
The AD5292BRUZ-100 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5292BRUZ-100 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5292BRUZ-100 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5292BRUZ-100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5292BRUZ-100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD5292BRUZ-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5292BRUZ-100 often in real-time on the comparison pages.
What if I can't find stock of AD5292BRUZ-100?
You can fill out our help required form which you can use to request a quote for AD5292BRUZ-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.