Status: | Production |
---|---|
Series: | AD5291 |
RoHS: | Compliant |
Prices starting from US$2.78
Single-channel, 256-/1024-position resolution |
20 kΩ, 50 kΩ, and 100 kΩ nominal resistance |
Maximum ±1% nominal resistor tolerance error (resistor performance mode) |
20-times programmable wiper memory |
Rheostat mode temperature coefficient: 35 ppm/°C |
Voltage divider temperature coefficient: 5 ppm/°C |
+9 V to +33 V single-supply operation |
±9 V to ±16.5 V dual-supply operation |
SPI-compatible serial interface |
Wiper setting readback |
Power-on refreshed from 20-TP memory |
256 tap, 1 digiPOT with SPI in | Analog Devices |
1xDCP lin. 20kR 256Tap SPI TSSOP14 | Schukat Electronic |
Digital Potentiometer, Single, 256 Step | Newark Electronics |
DIGITAL POTENTIOMETER, SINGLE, 256 STEP | element14 |
DIGITAL POTENTIOMETER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5291BRUZ-20?
Additional datasheets, footprints and schematics for AD5291BRUZ-20 are listed on our Part Details page. You can also find images and similar parts to AD5291BRUZ-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5291BRUZ-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5291BRUZ-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5291BRUZ-20 fall under?
The AD5291BRUZ-20 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5291BRUZ-20 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5291BRUZ-20 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5291BRUZ-20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5291BRUZ-20 have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD5291BRUZ-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5291BRUZ-20 often in real-time on the comparison pages.
What if I can't find stock of AD5291BRUZ-20?
You can fill out our help required form which you can use to request a quote for AD5291BRUZ-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.