Status: | Production |
---|---|
Series: | AD5273 |
RoHS: | Compliant |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.42
|
6,586
in stock
|
Buy Now |
One-time programmable (OTP)1 set-and-forget |
Resistance setting—low cost alternative over EEMEM |
Unlimited adjustments prior to OTP activation |
1 kΩ, 10 kΩ, 50 kΩ, 100 kΩ end-to-end terminal resistance |
Compact 8-lead SOT-23 standard package |
Ultralow power: IDD = 5 μA maximum |
Fast settling time: tS = 5 μs typical during power-up |
I2C-compatible digital interface |
See data sheet for additional information |
6-Bit NV I2C Digital Pot | Analog Devices |
Where can I find additional details, specifications and documents for a AD5273BRJZ100-R7?
Additional datasheets, footprints and schematics for AD5273BRJZ100-R7 are listed on our Part Details page. You can also find images and similar parts to AD5273BRJZ100-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5273BRJZ100-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5273BRJZ100-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5273BRJZ100-R7 fall under?
The AD5273BRJZ100-R7 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5273BRJZ100-R7 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5273BRJZ100-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5273BRJZ100-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5273BRJZ100-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD5273BRJZ100-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5273BRJZ100-R7 often in real-time on the comparison pages.
What if I can't find stock of AD5273BRJZ100-R7?
You can fill out our help required form which you can use to request a quote for AD5273BRJZ100-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.