Status: | Production |
---|---|
Series: | AD526 |
RoHS: | Compliant |
Digitally Programmable Binary Gains from 1 to 16 |
Two-Chip Cascade Mode Achieves Binary Gain from 1 to 256 |
Gain Error: 0.01% Max, Gain = 1, 2, 4 (C Grade) |
0.02% Max, Gain = 8, 16 (C Grade) |
0.5 ppm/°C Drift Over Temperature |
Low Nonlinearity: ±0.005% FSR |
Max (J Grade) |
Fast Settling Time |
10 V Signal Change: 0.01% in 4.5 µs (Gain = 16) |
Gain Change: 0.01% in 5.6 µs (Gain = 16) |
Excellent DC Accuracy: Offset Voltage: 0.5 mV Max |
(C Grade) Offset Voltage Drift: 3 µV/°C(C Grade) |
TTL-Compatible Digital Inputs |
SOFTWARE PROG. GAIN AMP | Analog Devices |
Gain Amplifier, 4Mhz, 0.5Db, Dip | Newark Electronics |
GAIN AMPLIFIER, 4MHZ, 0.5DB, DIP | element14 |
Where can I find additional details, specifications and documents for a AD526BDZ?
Additional datasheets, footprints and schematics for AD526BDZ are listed on our Part Details page. You can also find images and similar parts to AD526BDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD526BDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD526BDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD526BDZ fall under?
The AD526BDZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD526BDZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD526BDZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD526BDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD526BDZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD526BDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD526BDZ often in real-time on the comparison pages.
What if I can't find stock of AD526BDZ?
You can fill out our help required form which you can use to request a quote for AD526BDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.